onsemi PMIC - PMIC - Display Drivers - LC79401 LC79401

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070808-LC79401 Packaging: Tray Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 100-QIPE (20x14) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070808-LC79401 Packaging: Tray Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 100-QIPE (20x14) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC79401 - 070808-LC79401 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC79401
070808-LC79401
PMIC - PMIC - Display Drivers - LC79401 070808-LC79401
Manufacturer: ON Semiconductor Win Source Part Number: 070808-LC79401 Packaging: Tray Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 100-QIPE (20x14) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070808-LC79401
Packaging: Tray
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 100-QIPE (20x14)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 070808-LC79401
Product Name PMIC - PMIC - Display Drivers - LC79401
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1907272 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details