The LC79401KNE is a 80-output segment driver LSI for graphic dot-matrix LCD systems, supporting display duties from 1/64 to 1/256 and operating with a 4-bit parallel data interface at up to 6.0 MHz. It is packaged in a 100-pin flat plastic QIP100E format measuring 20.0 mm by 23.2 mm. The logic block operates from 2.7 to 5.5 V and the LCD drive section from 12 to 32 V, both over a temperature range of -20 to +85°C. The device includes a chip disable pin for power reduction and allows external bias power supply provision.
IC LCD DVR STN DOT MATRIX 100QLP Product overview: LC79401 from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-LC79401 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-LC79401 |
| Product Name | Power Management IC |
| Package Type | Other; Tray |