onsemi PMIC - PMIC - Display Drivers - LC7932 LC7932

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206065-LC7932 Packaging: Bulk Mounting: SMD (SMT) Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: MFP30SD Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206065-LC7932 Packaging: Bulk Mounting: SMD (SMT) Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: MFP30SD Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC7932 - 206065-LC7932 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC7932
206065-LC7932
PMIC - PMIC - Display Drivers - LC7932 206065-LC7932
Manufacturer: ON Semiconductor Win Source Part Number: 206065-LC7932 Packaging: Bulk Mounting: SMD (SMT) Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: MFP30SD Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 206065-LC7932
Packaging: Bulk
Mounting: SMD (SMT)
Display Type: LED
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: MFP30SD
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 206065-LC7932
Product Name PMIC - PMIC - Display Drivers - LC7932
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTS54040LBFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details