onsemi Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) LC78692NW-E

Description
Win Source Part Number: 970525-LC78692NW-E Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: 2156-LC78692NW-E,ONS SNYLC78692NW-E RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 970525-LC78692NW-E Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: 2156-LC78692NW-E,ONS SNYLC78692NW-E RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
970525-LC78692NW-E
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 970525-LC78692NW-E
Win Source Part Number: 970525-LC78692NW-E Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: 2156-LC78692NW-E,ONS SNYLC78692NW-E RoHS Status: Not applicable

Win Source Part Number: 970525-LC78692NW-E
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Sanyo
Other Names: 2156-LC78692NW-E,ONSSNYLC78692NW-E
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Number 970525-LC78692NW-E
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101KS-80 - 910951-ADSP-2101KS-80 - Win Source Electronics
Specs
Package Type QFP; Other; 80-MQFP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK256MC205-I/M7-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Renesas Electronics Corporation
View Details