onsemi Interface - Interface - Analog Switches - Special Purpose - LC78212-E LC78212-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 127904-LC78212-E Packaging: Tube/Rail Applications: Analog Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Max On Resistance: 150 Ohm Case / Package: 30-PDIP Single Supply Voltage (V+): 6 V to 18.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 127904-LC78212-E Packaging: Tube/Rail Applications: Analog Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Max On Resistance: 150 Ohm Case / Package: 30-PDIP Single Supply Voltage (V+): 6 V to 18.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LC78212-E - 127904-LC78212-E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LC78212-E
127904-LC78212-E
Interface - Interface - Analog Switches - Special Purpose - LC78212-E 127904-LC78212-E
Manufacturer: ON Semiconductor Win Source Part Number: 127904-LC78212-E Packaging: Tube/Rail Applications: Analog Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Max On Resistance: 150 Ohm Case / Package: 30-PDIP Single Supply Voltage (V+): 6 V to 18.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 127904-LC78212-E
Packaging: Tube/Rail
Applications: Analog
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 75°C (TA)
Max On Resistance: 150 Ohm
Case / Package: 30-PDIP
Single Supply Voltage (V+): 6 V to 18.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 127904-LC78212-E
Product Name Interface - Interface - Analog Switches - Special Purpose - LC78212-E
Operating Temperature -30 to 75 C (-22 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Interface Transceiver IC - 702-SI3210M-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface Transceiver IC - 753-BCM56700A0KFEB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details