onsemi Interface - Interface - Analog Switches - Special Purpose - LC78211 LC78211

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070806-LC78211 Packaging: Tube/Rail Applications: Analog Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Max On Resistance: 150 Ohm Case / Package: 30-PDIP Single Supply Voltage (V+): 6 V to 18.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070806-LC78211 Packaging: Tube/Rail Applications: Analog Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Max On Resistance: 150 Ohm Case / Package: 30-PDIP Single Supply Voltage (V+): 6 V to 18.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LC78211 - 070806-LC78211 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LC78211
070806-LC78211
Interface - Interface - Analog Switches - Special Purpose - LC78211 070806-LC78211
Manufacturer: ON Semiconductor Win Source Part Number: 070806-LC78211 Packaging: Tube/Rail Applications: Analog Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Max On Resistance: 150 Ohm Case / Package: 30-PDIP Single Supply Voltage (V+): 6 V to 18.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070806-LC78211
Packaging: Tube/Rail
Applications: Analog
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 75°C (TA)
Max On Resistance: 150 Ohm
Case / Package: 30-PDIP
Single Supply Voltage (V+): 6 V to 18.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 070806-LC78211
Product Name Interface - Interface - Analog Switches - Special Purpose - LC78211
Operating Temperature -30 to 75 C (-22 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 2587038 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details