onsemi PMIC - PMIC - Display Drivers - LC75890W-2H LC75890W-2H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 714810-LC75890W-2H Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Mounting: SMD Configuration: 37 Segment, 148 Segment Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: Serial Display Type: LCD Family Name: LC75890W Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 48-SQFP (7x7) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1,250
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 714810-LC75890W-2H Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Mounting: SMD Configuration: 37 Segment, 148 Segment Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: Serial Display Type: LCD Family Name: LC75890W Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 48-SQFP (7x7) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1,250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75890W-2H - 714810-LC75890W-2H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75890W-2H
714810-LC75890W-2H
PMIC - PMIC - Display Drivers - LC75890W-2H 714810-LC75890W-2H
Manufacturer: ON Semiconductor Win Source Part Number: 714810-LC75890W-2H Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Mounting: SMD Configuration: 37 Segment, 148 Segment Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: Serial Display Type: LCD Family Name: LC75890W Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 48-SQFP (7x7) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1,250

Manufacturer: ON Semiconductor
Win Source Part Number: 714810-LC75890W-2H
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Mounting: SMD
Configuration: 37 Segment, 148 Segment
Operating Supply Voltage: 2.7 V ~ 3.6 V
Interface: Serial
Display Type: LCD
Family Name: LC75890W
Categories: Integrated Circuits (ICs)
Operating Supply Current: 135μA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 48-SQFP (7x7)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1,250

Buy Now Datasheet
 - LC75890W-2H - Rochester Electronics
Newburyport, MA, United States
Liquid Crystal Driver, CMOS, PQFP48

Liquid Crystal Driver, CMOS, PQFP48

Supplier's Site Datasheet
Display Drivers - LC75890W-2H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75890W-2H
Display Drivers LC75890W-2H
LCD Driver 48-SQFP (7x7)

LCD Driver 48-SQFP (7x7)

Buy Now
LCD Drivers - LC75890W-2H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LCD Drivers
LC75890W-2H
LCD Drivers LC75890W-2H
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi - 45W2902 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi
45W2902
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi 45W2902
DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:148; Driver Case Style:SQFP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:148; Driver Case Style:SQFP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 714810-LC75890W-2H LC75890W-2H LC75890W-2H LC75890W-2H 45W2902
Product Name PMIC - PMIC - Display Drivers - LC75890W-2H Display Drivers LCD Drivers Display Driver, -40 To 85Deg C; No. Of Digits Onsemi
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2.7 V ~ 3.6 V 3.6V; Other; 2.7V ~ 3.6V Other; 2.7V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3225-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details