onsemi PMIC - PMIC - Display Drivers - LC75886PWH-H LC75886PWH-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 132275-LC75886PWH-H Packaging: Tray Mounting: SMD (SMT) Configuration: 171 Segment, 224 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-SQFP (12x12) Supply Voltage - Operating: 4.5 V to 60 V Operating Supply Current: 550μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 300
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 132275-LC75886PWH-H Packaging: Tray Mounting: SMD (SMT) Configuration: 171 Segment, 224 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-SQFP (12x12) Supply Voltage - Operating: 4.5 V to 60 V Operating Supply Current: 550μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75886PWH-H - 132275-LC75886PWH-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75886PWH-H
132275-LC75886PWH-H
PMIC - PMIC - Display Drivers - LC75886PWH-H 132275-LC75886PWH-H
Manufacturer: ON Semiconductor Win Source Part Number: 132275-LC75886PWH-H Packaging: Tray Mounting: SMD (SMT) Configuration: 171 Segment, 224 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-SQFP (12x12) Supply Voltage - Operating: 4.5 V to 60 V Operating Supply Current: 550μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 300

Manufacturer: ON Semiconductor
Win Source Part Number: 132275-LC75886PWH-H
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 171 Segment, 224 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-SQFP (12x12)
Supply Voltage - Operating: 4.5 V to 60 V
Operating Supply Current: 550μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 300

Buy Now Datasheet
Display Drivers - LC75886PWH-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75886PWH-H
Display Drivers LC75886PWH-H
LCD Driver 80-SQFP (12x12)

LCD Driver 80-SQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 132275-LC75886PWH-H LC75886PWH-H
Product Name PMIC - PMIC - Display Drivers - LC75886PWH-H Display Drivers
Supply Voltage Other; 4.5 V ~ 60 V Other; 4.5V ~ 60V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-SQFP (12x12) QFP; LQFP; 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - AWL9580SV2 - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details