onsemi PMIC - PMIC - Display Drivers - LC75884WHS-E LC75884WHS-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206064-LC75884WHS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 220 Segment Display Type: LCD Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 80-SQFP (12x12) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206064-LC75884WHS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 220 Segment Display Type: LCD Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 80-SQFP (12x12) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75884WHS-E - 206064-LC75884WHS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75884WHS-E
206064-LC75884WHS-E
PMIC - PMIC - Display Drivers - LC75884WHS-E 206064-LC75884WHS-E
Manufacturer: ON Semiconductor Win Source Part Number: 206064-LC75884WHS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 220 Segment Display Type: LCD Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 80-SQFP (12x12) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 206064-LC75884WHS-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 220 Segment
Display Type: LCD
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-SQFP (12x12)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 270μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75884WHS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75884WHS-E
Display Drivers LC75884WHS-E
LCD Driver 80-SQFP (12x12)

LCD Driver 80-SQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 206064-LC75884WHS-E LC75884WHS-E
Product Name PMIC - PMIC - Display Drivers - LC75884WHS-E Display Drivers
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-SQFP (12x12) QFP; 80-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details