onsemi PMIC - PMIC - Display Drivers - LC75884W-E LC75884W-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206063-LC75884W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 220 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 80-SQFP (12x12) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206063-LC75884W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 220 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 80-SQFP (12x12) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75884W-E - 206063-LC75884W-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75884W-E
206063-LC75884W-E
PMIC - PMIC - Display Drivers - LC75884W-E 206063-LC75884W-E
Manufacturer: ON Semiconductor Win Source Part Number: 206063-LC75884W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 220 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 80-SQFP (12x12) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 206063-LC75884W-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 220 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-SQFP (12x12)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 270μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
 - LC75884W-E - Rochester Electronics
Newburyport, MA, United States
Liquid Crystal Driver, 220-Segment, CMOS, PQFP80

Liquid Crystal Driver, 220-Segment, CMOS, PQFP80

Supplier's Site Datasheet
Display Drivers - LC75884W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75884W-E
Display Drivers LC75884W-E
LCD Driver 80-SQFP (12x12)

LCD Driver 80-SQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 206063-LC75884W-E LC75884W-E LC75884W-E
Product Name PMIC - PMIC - Display Drivers - LC75884W-E Display Drivers
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-SQFP (12x12) QFP; QFP80 QFP; LQFP; 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2438-B-GTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP
View Details
3 suppliers
 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details