onsemi PMIC - PMIC - Display Drivers - LC75883W-E LC75883W-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206062-LC75883W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 171 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-SQFP Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 230μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206062-LC75883W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 171 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-SQFP Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 230μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75883W-E - 206062-LC75883W-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75883W-E
206062-LC75883W-E
PMIC - PMIC - Display Drivers - LC75883W-E 206062-LC75883W-E
Manufacturer: ON Semiconductor Win Source Part Number: 206062-LC75883W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 171 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-SQFP Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 230μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 206062-LC75883W-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 171 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-SQFP
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 230μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75883W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75883W-E
Display Drivers LC75883W-E
LCD Driver 80-SQFP (12x12)

LCD Driver 80-SQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 206062-LC75883W-E LC75883W-E
Product Name PMIC - PMIC - Display Drivers - LC75883W-E Display Drivers
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-SQFP QFP; LQFP; 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - SI2435-D3-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details