onsemi PMIC - PMIC - Display Drivers - LC75878W-E LC75878W-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 739227-LC75878W-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Configuration: 600 Segment, 666 Segment, 730 Segment Operating Supply Voltage: 2.7 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75878 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 100-SQFP (14x14) Alternative Parts (Cross-Reference): LC75878WS-E; Introduction Date: April 10, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 300
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 739227-LC75878W-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Configuration: 600 Segment, 666 Segment, 730 Segment Operating Supply Voltage: 2.7 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75878 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 100-SQFP (14x14) Alternative Parts (Cross-Reference): LC75878WS-E; Introduction Date: April 10, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75878W-E - 739227-LC75878W-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75878W-E
739227-LC75878W-E
PMIC - PMIC - Display Drivers - LC75878W-E 739227-LC75878W-E
Manufacturer: ON Semiconductor Win Source Part Number: 739227-LC75878W-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Configuration: 600 Segment, 666 Segment, 730 Segment Operating Supply Voltage: 2.7 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75878 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 100-SQFP (14x14) Alternative Parts (Cross-Reference): LC75878WS-E; Introduction Date: April 10, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 300

Manufacturer: ON Semiconductor
Win Source Part Number: 739227-LC75878W-E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Mounting: SMD
Configuration: 600 Segment, 666 Segment, 730 Segment
Operating Supply Voltage: 2.7 V ~ 6 V
Interface: Serial
Display Type: LCD
Family Name: LC75878
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 100-SQFP (14x14)
Alternative Parts (Cross-Reference): LC75878WS-E;
Introduction Date: April 10, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 300

Buy Now Datasheet
Display Drivers - LC75878W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75878W-E
Display Drivers LC75878W-E
LCD Driver 100-SQFP (14x14)

LCD Driver 100-SQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 739227-LC75878W-E LC75878W-E
Product Name PMIC - PMIC - Display Drivers - LC75878W-E Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Specialized - 34R3430R-4CV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details