onsemi PMIC - PMIC - Display Drivers - LC75874WHS-E LC75874WHS-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778360-LC75874WHS-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Mounting: SMD Configuration: 264 Segment Operating Supply Voltage: 2.7 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75874W Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 80-SQFP Alternative Parts (Cross-Reference): LC75879PT-H; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778360-LC75874WHS-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Mounting: SMD Configuration: 264 Segment Operating Supply Voltage: 2.7 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75874W Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 80-SQFP Alternative Parts (Cross-Reference): LC75879PT-H; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75874WHS-E - 778360-LC75874WHS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75874WHS-E
778360-LC75874WHS-E
PMIC - PMIC - Display Drivers - LC75874WHS-E 778360-LC75874WHS-E
Manufacturer: ON Semiconductor Win Source Part Number: 778360-LC75874WHS-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Mounting: SMD Configuration: 264 Segment Operating Supply Voltage: 2.7 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75874W Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 80-SQFP Alternative Parts (Cross-Reference): LC75879PT-H; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 778360-LC75874WHS-E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 80-LQFP
Mounting: SMD
Configuration: 264 Segment
Operating Supply Voltage: 2.7 V ~ 6 V
Interface: Serial
Display Type: LCD
Family Name: LC75874W
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
Manufacturer Package: 80-SQFP
Alternative Parts (Cross-Reference): LC75879PT-H;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75874WHS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75874WHS-E
Display Drivers LC75874WHS-E
LCD Driver 80-SQFP (12x12)

LCD Driver 80-SQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 778360-LC75874WHS-E LC75874WHS-E
Product Name PMIC - PMIC - Display Drivers - LC75874WHS-E Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
5.5V Interface Transceiver IC - 704-74AHC2G126GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
VQFN Interface Transceiver IC - 735-AMC1210IRHAT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
5 suppliers