onsemi Display Drivers LC75863WS-E

Description
LCD Driver 48-SQFP (7x7)
Request a Quote Datasheet
Description
LCD Driver 48-SQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - LC75863WS-E-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC75863WS-E-ND
Display Drivers LC75863WS-E-ND
LCD Driver 48-SQFP (7x7)

LCD Driver 48-SQFP (7x7)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - LC75863WS-E - 922779-LC75863WS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75863WS-E
922779-LC75863WS-E
PMIC - PMIC - Display Drivers - LC75863WS-E 922779-LC75863WS-E
Manufacturer: ON Semiconductor Win Source Part Number: 922779-LC75863WS-E Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 48-SQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: LC758 Categories: Integrated Circuits (ICs) Case / Package: 48-SQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922779-LC75863WS-E
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Driver 48-SQFP (7x7)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LC758
Categories: Integrated Circuits (ICs)
Case / Package: 48-SQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - LC75863WS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75863WS-E
Display Drivers LC75863WS-E
LCD Driver 48-SQFP (7x7)

LCD Driver 48-SQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LC75863WS-E-ND 922779-LC75863WS-E LC75863WS-E
Product Name Display Drivers PMIC - PMIC - Display Drivers - LC75863WS-E Display Drivers
Technology Serial Serial
Supply Voltage Other; 4.5V ~ 6V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP; 48-LQFP QFP; 48-SQFP (7x7) QFP; LQFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transmitter
Supply Voltage Other; 3V
View Details
Interface - Specialized - 32P4101A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details