onsemi PMIC - PMIC - Display Drivers - LC75857W-E LC75857W-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 018490-LC75857W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment, 164 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 018490-LC75857W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment, 164 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75857W-E - 018490-LC75857W-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75857W-E
018490-LC75857W-E
PMIC - PMIC - Display Drivers - LC75857W-E 018490-LC75857W-E
Manufacturer: ON Semiconductor Win Source Part Number: 018490-LC75857W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment, 164 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: ON Semiconductor
Win Source Part Number: 018490-LC75857W-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 126 Segment, 164 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP (10x10)
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
 - LC75857W-E - Rochester Electronics
Newburyport, MA, United States
Liquid Crystal Driver, 164-Segment, CMOS, PQFP64

Liquid Crystal Driver, 164-Segment, CMOS, PQFP64

Supplier's Site Datasheet
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi - 07W6983 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi
07W6983
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi 07W6983
DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:164; Driver Case Style:SQFP; No. of Pins:64Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:164; Driver Case Style:SQFP; No. of Pins:64Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - LC75857W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75857W-E
Display Drivers LC75857W-E
Driver

Driver

Buy Now
Display Drivers - LC75857W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75857W-E
Display Drivers LC75857W-E
Driver

Driver

Buy Now
Sheung Wan, Hong Kong
LCD Drivers
LC75857W-E
LCD Drivers LC75857W-E
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 018490-LC75857W-E LC75857W-E 07W6983 LC75857W-E LC75857W-E
Product Name PMIC - PMIC - Display Drivers - LC75857W-E Display Driver, -40 To 85Deg C; No. Of Digits Onsemi Display Drivers LCD Drivers
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 64-SQFP (10x10) QFP; QFP64 SQFP-64
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4200SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
RF Front End (LNA + PA) - AWL9280Q7 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details