onsemi
Display Drivers
LC75857E-E
Description
Liquid Crystal Driver
-
Rochester Electronics
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Liquid Crystal Driver
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
LC75857E-E |
LC75857E-E-ND |
LC75857E-E |
|
Product Name
|
|
Display Drivers |
Display Drivers |
|
Features
|
RoHS
|
|
RoHS
|
|
Package Type
|
QFP; PQFP; PQFP64
|
64-BQFP
|
QFP; 64-BQFP
|
|
Technology
|
|
Serial
|
Serial
|
|
Supply Voltage
|
|
Other; 2.7V ~ 6V
|
Other; 2.7V ~ 6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Supply Voltage
Other; 3V ~ 3.6V
Package Type
SSOP
View Details
5 suppliers
Device Type
Front End
Package Type
16-VFQFN Exposed Pad
Pins
16 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Technology
I2C; I²C
Device Type
LCD Driver
Features
RoHS
View Details