onsemi PMIC - PMIC - Display Drivers - LC75854W-TLM-E LC75854W-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070804-LC75854W-TLM- E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 164 Segment Display Type: LCD Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070804-LC75854W-TLM- E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 164 Segment Display Type: LCD Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75854W-TLM-E - 070804-LC75854W-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75854W-TLM-E
070804-LC75854W-TLM-E
PMIC - PMIC - Display Drivers - LC75854W-TLM-E 070804-LC75854W-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 070804-LC75854W-TLM- E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 164 Segment Display Type: LCD Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070804-LC75854W-TLM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 164 Segment
Display Type: LCD
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP (10x10)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75854W-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75854W-TLM-E
Display Drivers LC75854W-TLM-E
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 070804-LC75854W-TLM-E LC75854W-TLM-E
Product Name PMIC - PMIC - Display Drivers - LC75854W-TLM-E Display Drivers
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 64-SQFP (10x10) QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261033-SI2435-E-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details