onsemi PMIC - PMIC - Display Drivers - LC75854W-E LC75854W-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070803-LC75854W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 164 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070803-LC75854W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 164 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75854W-E - 070803-LC75854W-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75854W-E
070803-LC75854W-E
PMIC - PMIC - Display Drivers - LC75854W-E 070803-LC75854W-E
Manufacturer: ON Semiconductor Win Source Part Number: 070803-LC75854W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 164 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070803-LC75854W-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 164 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP (10x10)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75854W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75854W-E
Display Drivers LC75854W-E
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 070803-LC75854W-E LC75854W-E
Product Name PMIC - PMIC - Display Drivers - LC75854W-E Display Drivers
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 64-SQFP (10x10) QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details