onsemi PMIC - PMIC - Display Drivers - LC75853NW LC75853NW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 295051-LC75853NW Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 295051-LC75853NW Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75853NW - 295051-LC75853NW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75853NW
295051-LC75853NW
PMIC - PMIC - Display Drivers - LC75853NW 295051-LC75853NW
Manufacturer: ON Semiconductor Win Source Part Number: 295051-LC75853NW Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 295051-LC75853NW
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 126 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP (10x10)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 295051-LC75853NW
Product Name PMIC - PMIC - Display Drivers - LC75853NW
Supply Voltage Other; 4.5 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291772 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Octal buffer/line driver; 3-state - 74ALVC541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Dual Interface Transceiver IC - 704-54LS28/BCA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers