onsemi PMIC - PMIC - Display Drivers - LC75853NW-E LC75853NW-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041014-LC75853NW-E Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041014-LC75853NW-E Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75853NW-E - 041014-LC75853NW-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75853NW-E
041014-LC75853NW-E
PMIC - PMIC - Display Drivers - LC75853NW-E 041014-LC75853NW-E
Manufacturer: ON Semiconductor Win Source Part Number: 041014-LC75853NW-E Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 041014-LC75853NW-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 126 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP (10x10)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75853NW-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75853NW-E
Display Drivers LC75853NW-E
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 041014-LC75853NW-E LC75853NW-E
Product Name PMIC - PMIC - Display Drivers - LC75853NW-E Display Drivers
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 64-SQFP (10x10) QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details