onsemi PMIC - PMIC - Display Drivers - LC75853NEHS-E LC75853NEHS-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206060-LC75853NEHS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206060-LC75853NEHS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75853NEHS-E - 206060-LC75853NEHS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75853NEHS-E
206060-LC75853NEHS-E
PMIC - PMIC - Display Drivers - LC75853NEHS-E 206060-LC75853NEHS-E
Manufacturer: ON Semiconductor Win Source Part Number: 206060-LC75853NEHS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 206060-LC75853NEHS-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 126 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFP (14x14)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - LC75853NEHS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75853NEHS-E
Display Drivers LC75853NEHS-E
LCD Driver 64-QIPE (14x14)

LCD Driver 64-QIPE (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 206060-LC75853NEHS-E LC75853NEHS-E
Product Name PMIC - PMIC - Display Drivers - LC75853NEHS-E Display Drivers
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 64-QFP (14x14) QFP; 64-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details