onsemi PMIC - PMIC - Display Drivers - LC75853NE-E LC75853NE-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070802-LC75853NE-E Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070802-LC75853NE-E Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75853NE-E - 070802-LC75853NE-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75853NE-E
070802-LC75853NE-E
PMIC - PMIC - Display Drivers - LC75853NE-E 070802-LC75853NE-E
Manufacturer: ON Semiconductor Win Source Part Number: 070802-LC75853NE-E Packaging: Tray Mounting: SMD (SMT) Configuration: 126 Segment Display Type: LCD Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070802-LC75853NE-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 126 Segment
Display Type: LCD
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFP (14x14)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - LC75853NE-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75853NE-E
Display Drivers LC75853NE-E
LCD Driver 64-QIPE (14x14)

LCD Driver 64-QIPE (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 070802-LC75853NE-E LC75853NE-E
Product Name PMIC - PMIC - Display Drivers - LC75853NE-E Display Drivers
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 64-QFP (14x14) QFP; 64-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface - Modems - ICs and Modules - SI2434-D-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details