onsemi PMIC - PMIC - Display Drivers - LC75852W-TLM-E LC75852W-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 130048-LC75852W-TLM- E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 90 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 130048-LC75852W-TLM- E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 90 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75852W-TLM-E - 130048-LC75852W-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75852W-TLM-E
130048-LC75852W-TLM-E
PMIC - PMIC - Display Drivers - LC75852W-TLM-E 130048-LC75852W-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 130048-LC75852W-TLM- E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 90 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 130048-LC75852W-TLM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 90 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 1.4mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Display Drivers - LC75852W-TLM-E-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC75852W-TLM-E-ND
Display Drivers LC75852W-TLM-E-ND
LCD Driver 64-SQFP

LCD Driver 64-SQFP

Buy Now Datasheet
Display Drivers - LC75852W-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75852W-TLM-E
Display Drivers LC75852W-TLM-E
LCD Driver 64-SQFP

LCD Driver 64-SQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 130048-LC75852W-TLM-E LC75852W-TLM-E-ND LC75852W-TLM-E
Product Name PMIC - PMIC - Display Drivers - LC75852W-TLM-E Display Drivers Display Drivers
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 64-SQFP LQFP; 64-LQFP QFP; LQFP; 64-LQFP
Technology Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface Transceiver IC - 702-SI3215M-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
3 suppliers
Interface - Specialized - 5962-8757502QA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details