onsemi Display Drivers LC75852W-E

Description
LCD Driver 64-SQFP
Request a Quote Datasheet
Description
LCD Driver 64-SQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - LC75852W-E-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC75852W-E-ND
Display Drivers LC75852W-E-ND
LCD Driver 64-SQFP

LCD Driver 64-SQFP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - LC75852W-E - 206059-LC75852W-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75852W-E
206059-LC75852W-E
PMIC - PMIC - Display Drivers - LC75852W-E 206059-LC75852W-E
Manufacturer: ON Semiconductor Win Source Part Number: 206059-LC75852W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 90 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: ON Semiconductor
Win Source Part Number: 206059-LC75852W-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 90 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 1.4mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Display Drivers - LC75852W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75852W-E
Display Drivers LC75852W-E
LCD Driver 64-SQFP

LCD Driver 64-SQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LC75852W-E-ND 206059-LC75852W-E LC75852W-E
Product Name Display Drivers PMIC - PMIC - Display Drivers - LC75852W-E Display Drivers
Technology Serial Serial
Supply Voltage Other; 4.5V ~ 6V Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP; 64-LQFP QFP; 64-SQFP QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3018-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers