onsemi PMIC - PMIC - Display Drivers - LC75852EHS-E LC75852EHS-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778359-LC75852EHS-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BQFP Mounting: SMD Configuration: 90 Segment Operating Supply Voltage: 4.5 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75852E Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 64-PQFP (14x14) Alternative Parts (Cross-Reference): LC75832WS-TBM-E; LC75832WS-E; LC75832W-TBM-E; LC75832W-E; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778359-LC75852EHS-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BQFP Mounting: SMD Configuration: 90 Segment Operating Supply Voltage: 4.5 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75852E Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 64-PQFP (14x14) Alternative Parts (Cross-Reference): LC75832WS-TBM-E; LC75832WS-E; LC75832W-TBM-E; LC75832W-E; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75852EHS-E - 778359-LC75852EHS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75852EHS-E
778359-LC75852EHS-E
PMIC - PMIC - Display Drivers - LC75852EHS-E 778359-LC75852EHS-E
Manufacturer: ON Semiconductor Win Source Part Number: 778359-LC75852EHS-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BQFP Mounting: SMD Configuration: 90 Segment Operating Supply Voltage: 4.5 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75852E Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 64-PQFP (14x14) Alternative Parts (Cross-Reference): LC75832WS-TBM-E; LC75832WS-E; LC75832W-TBM-E; LC75832W-E; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 778359-LC75852EHS-E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-BQFP
Mounting: SMD
Configuration: 90 Segment
Operating Supply Voltage: 4.5 V ~ 6 V
Interface: Serial
Display Type: LCD
Family Name: LC75852E
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Package: 64-PQFP (14x14)
Alternative Parts (Cross-Reference): LC75832WS-TBM-E; LC75832WS-E; LC75832W-TBM-E; LC75832W-E;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75852EHS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75852EHS-E
Display Drivers LC75852EHS-E
LCD Driver 64-PQFP (14x14)

LCD Driver 64-PQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 778359-LC75852EHS-E LC75852EHS-E
Product Name PMIC - PMIC - Display Drivers - LC75852EHS-E Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 722-SI3015-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
5 suppliers
Interface - Specialized - AD7868BNZ - Lingto Electronic Limited
Specs
Technology TTL/CMOS
Device Type Sensor Interface
Package Type DIP; 24-PDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details