LCD Driver 64-PQFP (14x14)
Manufacturer: ON Semiconductor
Win Source Part Number: 104986-LC75852E-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 90 Segment
Display Type: LCD
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-PQFP (14x14)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 1.4mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 300
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LC75852E-E-ND | 104986-LC75852E-E | LC75852E-E |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - LC75852E-E | Display Drivers |
| Technology | Serial | Serial | |
| Supply Voltage | Other; 4.5V ~ 6V | Other; 4.5 V ~ 6 V | Other; 4.5V ~ 6V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 64-BQFP | QFP; 64-PQFP (14x14) | QFP; 64-BQFP |