onsemi PMIC - PMIC - Display Drivers - LC75847TS-E LC75847TS-E

Description
Liquid Crystal Driver, 420-Segment, CMOS, PQFP120
Request a Quote Datasheet
Description
Liquid Crystal Driver, 420-Segment, CMOS, PQFP120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LC75847TS-E - Rochester Electronics
Newburyport, MA, United States
Liquid Crystal Driver, 420-Segment, CMOS, PQFP120

Liquid Crystal Driver, 420-Segment, CMOS, PQFP120

Supplier's Site Datasheet
PMIC - PMIC - Display Drivers - LC75847TS-E - 922778-LC75847TS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75847TS-E
922778-LC75847TS-E
PMIC - PMIC - Display Drivers - LC75847TS-E 922778-LC75847TS-E
Manufacturer: ON Semiconductor Win Source Part Number: 922778-LC75847TS-E Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 120-TQFP (14x14) Package: Tray Package: 120-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: LC758 Categories: Integrated Circuits (ICs) Case / Package: 120-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922778-LC75847TS-E
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Driver 120-TQFP (14x14)
Package: Tray
Package: 120-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LC758
Categories: Integrated Circuits (ICs)
Case / Package: 120-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - LC75847TS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75847TS-E
Display Drivers LC75847TS-E
LCD Driver 120-TQFP (14x14)

LCD Driver 120-TQFP (14x14)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LC75847TS-E 922778-LC75847TS-E LC75847TS-E
Product Name PMIC - PMIC - Display Drivers - LC75847TS-E Display Drivers
Features RoHS RoHS
Package Type QFP; TQFP; TQFP120 QFP; TQFP; 120-TQFP (14x14) QFP; TQFP; 120-TQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
 - 26LS32DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details