Liquid Crystal Driver, 420-Segment, CMOS, PQFP120
DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:420; Driver Case Style:TQFP; No. of Pins:120Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes
LCD Drivers LCD DISPLAY DRIVER
| Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LC75847T-E | LC75847T-E | 07W6978 | LC75847T-E |
| Product Name | Display Drivers | Display Driver, -40 To 85Deg C; No. Of Digits Onsemi | LCD Drivers | |
| Features | RoHS | RoHS | RoHS | RoHS |
| Package Type | QFP; TQFP; TQFP120 | QFP; TQFP; 120-TQFP | TQFP-120 | |
| Technology | Serial | |||
| Device Type | LCD Driver |