Manufacturer: ON Semiconductor
Win Source Part Number: 922777-LC75844M-TLM-
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Driver 36-MFPSDJ
Package: Reel - TR
Package: 36-SOP (0.311", 7.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LC758
Categories: Integrated Circuits (ICs)
Case / Package: 36-MFPSDJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Liquid Crystal Driver, CMOS, PDSO36
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 922777-LC75844M-TLM-E | LC75844M-TLM-E | LC75844M-TLM-E-ND | LC75844M-TLM-E |
| Product Name | PMIC - PMIC - Display Drivers - LC75844M-TLM-E | Display Drivers | Display Drivers | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 36-MFPSDJ | SOP; SOP36 | SOP; "36-SOP (0.311"", 7.90mm Width)" | SOP; 36-SOP (0.311\", 7.90mm Width) |
| Features | RoHS | RoHS |