onsemi Display Drivers LC75843UGA-AH

Description
LCD Driver 36-TSSOP
Datasheet
Description
LCD Driver 36-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - LC75843UGA-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75843UGA-AH
Display Drivers LC75843UGA-AH
LCD Driver 36-TSSOP

LCD Driver 36-TSSOP

Buy Now Datasheet
LCD Drivers - LC75843UGA-AH - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LCD Drivers
LC75843UGA-AH
LCD Drivers LC75843UGA-AH
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi - 47X2191 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi
47X2191
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi 47X2191
DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:100; Driver Case Style:TSSOP; No. of Pins:36Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6.3V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:100; Driver Case Style:TSSOP; No. of Pins:36Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6.3V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LC75843UGA-AH LC75843UGA-AH 47X2191
Product Name Display Drivers LCD Drivers Display Driver, -40 To 105Deg C; No. Of Digits Onsemi
Technology Serial
Device Type LCD Driver
Features RoHS RoHS RoHS
Supply Voltage Other; 4.5V ~ 6.3V Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906155 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
 - 74ALVCH162244DGG - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP
View Details
2 suppliers
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers