onsemi PMIC - PMIC - Display Drivers - LC75842EHS-E LC75842EHS-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 129861-LC75842EHS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 54 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFP (7x7) Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 129861-LC75842EHS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 54 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFP (7x7) Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75842EHS-E - 129861-LC75842EHS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75842EHS-E
129861-LC75842EHS-E
PMIC - PMIC - Display Drivers - LC75842EHS-E 129861-LC75842EHS-E
Manufacturer: ON Semiconductor Win Source Part Number: 129861-LC75842EHS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 54 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFP (7x7) Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 129861-LC75842EHS-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 54 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-QFP (7x7)
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75842EHS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75842EHS-E
Display Drivers LC75842EHS-E
LCD Driver 36-QFP (7x7)

LCD Driver 36-QFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 129861-LC75842EHS-E LC75842EHS-E
Product Name PMIC - PMIC - Display Drivers - LC75842EHS-E Display Drivers
Supply Voltage Other; 4 V ~ 6 V Other; 4V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 36-QFP (7x7) QFP; LQFP; 36-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 2908PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP20
View Details
LVDS Interface Ics - 1905985P - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Features RoHS
# of Rx 1 #
View Details
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details