onsemi Display Driver, -40 To 105Deg C; No. Of Digits Onsemi LC75841PES-H

Description
DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:54; Driver Case Style:LQFP; No. of Pins:36Pins; Supply Voltage Min:4V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:54; Driver Case Style:LQFP; No. of Pins:36Pins; Supply Voltage Min:4V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi - 45W2867 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi
45W2867
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi 45W2867
DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:54; Driver Case Style:LQFP; No. of Pins:36Pins; Supply Voltage Min:4V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:54; Driver Case Style:LQFP; No. of Pins:36Pins; Supply Voltage Min:4V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - LC75841PES-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75841PES-H
Display Drivers LC75841PES-H
LCD Driver 36-QFP (7x7)

LCD Driver 36-QFP (7x7)

Buy Now
LCD Drivers - LC75841PES-H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LCD Drivers
LC75841PES-H
LCD Drivers LC75841PES-H
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 45W2867 LC75841PES-H LC75841PES-H
Product Name Display Driver, -40 To 105Deg C; No. Of Digits Onsemi Display Drivers LCD Drivers
Features RoHS RoHS RoHS
Supply Voltage Other; 4V Other; 4V ~ 6V
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Pins 36 #
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899910 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 702-SI32176-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details