onsemi PMIC - PMIC - Display Drivers - LC75841PE-H LC75841PE-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 132742-LC75841PE-H Packaging: Tray Mounting: SMD (SMT) Configuration: 27 Segment, 54 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 36-QFP (7x7) Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 132742-LC75841PE-H Packaging: Tray Mounting: SMD (SMT) Configuration: 27 Segment, 54 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 36-QFP (7x7) Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75841PE-H - 132742-LC75841PE-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75841PE-H
132742-LC75841PE-H
PMIC - PMIC - Display Drivers - LC75841PE-H 132742-LC75841PE-H
Manufacturer: ON Semiconductor Win Source Part Number: 132742-LC75841PE-H Packaging: Tray Mounting: SMD (SMT) Configuration: 27 Segment, 54 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 36-QFP (7x7) Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: ON Semiconductor
Win Source Part Number: 132742-LC75841PE-H
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 27 Segment, 54 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 36-QFP (7x7)
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Display Drivers - LC75841PE-H-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC75841PE-H-ND
Display Drivers LC75841PE-H-ND
LCD Driver 36-QFP (7x7)

LCD Driver 36-QFP (7x7)

Buy Now Datasheet
Display Drivers - LC75841PE-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75841PE-H
Display Drivers LC75841PE-H
LCD Driver 36-QFP (7x7)

LCD Driver 36-QFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 132742-LC75841PE-H LC75841PE-H-ND LC75841PE-H
Product Name PMIC - PMIC - Display Drivers - LC75841PE-H Display Drivers Display Drivers
Supply Voltage Other; 4 V ~ 6 V Other; 4V ~ 6V Other; 4V ~ 6V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type QFP; 36-QFP (7x7) LQFP; 36-LQFP QFP; LQFP; 36-LQFP
Technology Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - SE2436L - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
Package Type 24-VFQFN Exposed Pad
View Details