onsemi PMIC - PMIC - Display Drivers - LC75838WS LC75838WS

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070800-LC75838WS Packaging: Tray Mounting: SMD (SMT) Configuration: 320 Segment, 351 Segment, 380 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070800-LC75838WS Packaging: Tray Mounting: SMD (SMT) Configuration: 320 Segment, 351 Segment, 380 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75838WS - 070800-LC75838WS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75838WS
070800-LC75838WS
PMIC - PMIC - Display Drivers - LC75838WS 070800-LC75838WS
Manufacturer: ON Semiconductor Win Source Part Number: 070800-LC75838WS Packaging: Tray Mounting: SMD (SMT) Configuration: 320 Segment, 351 Segment, 380 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070800-LC75838WS
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 320 Segment, 351 Segment, 380 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP (10x10)
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 070800-LC75838WS
Product Name PMIC - PMIC - Display Drivers - LC75838WS
Supply Voltage Other; 2.7 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface Transceiver IC - 702-SI32177-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Interface - Controllers - ADM6999X-A2-T-1 - 077617-ADM6999X-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers