onsemi PMIC - PMIC - Display Drivers - LC75838WS-E LC75838WS-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070801-LC75838WS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 320 Segment, 351 Segment, 380 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070801-LC75838WS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 320 Segment, 351 Segment, 380 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75838WS-E - 070801-LC75838WS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75838WS-E
070801-LC75838WS-E
PMIC - PMIC - Display Drivers - LC75838WS-E 070801-LC75838WS-E
Manufacturer: ON Semiconductor Win Source Part Number: 070801-LC75838WS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 320 Segment, 351 Segment, 380 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070801-LC75838WS-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 320 Segment, 351 Segment, 380 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP (10x10)
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - LC75838WS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75838WS-E
Display Drivers LC75838WS-E
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 070801-LC75838WS-E LC75838WS-E
Product Name PMIC - PMIC - Display Drivers - LC75838WS-E Display Drivers
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 64-SQFP (10x10) QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3211-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details