onsemi PMIC - PMIC - Display Drivers - LC75838W-E LC75838W-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778358-LC75838W-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Configuration: 320 Segment, 351 Segment, 380 Segment Operating Supply Voltage: 2.7 V ~ 6 V Interface: Serial Display Type: LCD Part Status: Obsolete(EOL) Family Name: LC75838W Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 64-SQFP (10x10) Alternative Parts (Cross-Reference): LC75878WS-E; LC75838WS-E; Introduction Date: June 04, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778358-LC75838W-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Configuration: 320 Segment, 351 Segment, 380 Segment Operating Supply Voltage: 2.7 V ~ 6 V Interface: Serial Display Type: LCD Part Status: Obsolete(EOL) Family Name: LC75838W Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 64-SQFP (10x10) Alternative Parts (Cross-Reference): LC75878WS-E; LC75838WS-E; Introduction Date: June 04, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75838W-E - 778358-LC75838W-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75838W-E
778358-LC75838W-E
PMIC - PMIC - Display Drivers - LC75838W-E 778358-LC75838W-E
Manufacturer: ON Semiconductor Win Source Part Number: 778358-LC75838W-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Configuration: 320 Segment, 351 Segment, 380 Segment Operating Supply Voltage: 2.7 V ~ 6 V Interface: Serial Display Type: LCD Part Status: Obsolete(EOL) Family Name: LC75838W Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 64-SQFP (10x10) Alternative Parts (Cross-Reference): LC75878WS-E; LC75838WS-E; Introduction Date: June 04, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 778358-LC75838W-E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Mounting: SMD
Configuration: 320 Segment, 351 Segment, 380 Segment
Operating Supply Voltage: 2.7 V ~ 6 V
Interface: Serial
Display Type: LCD
Part Status: Obsolete(EOL)
Family Name: LC75838W
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
Manufacturer Package: 64-SQFP (10x10)
Alternative Parts (Cross-Reference): LC75878WS-E; LC75838WS-E;
Introduction Date: June 04, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75838W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75838W-E
Display Drivers LC75838W-E
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 778358-LC75838W-E LC75838W-E
Product Name PMIC - PMIC - Display Drivers - LC75838W-E Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260839-SI32286-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - PEB 4264-2 T V1.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 5V; Other
Package Type SOIC
View Details