onsemi LCD Drivers LC75836WS-T-E

Description
LCD Drivers LCD DISPLAY DRIVER
Datasheet
Description
LCD Drivers LCD DISPLAY DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LCD Drivers
LC75836WS-T-E
LCD Drivers LC75836WS-T-E
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet
Display Drivers - LC75836WS-T-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75836WS-T-E
Display Drivers LC75836WS-T-E
LCD Driver 48-SQFP (7x7)

LCD Driver 48-SQFP (7x7)

Buy Now
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi - 45W2861 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi
45W2861
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi 45W2861
DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:140; Driver Case Style:SQFP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:140; Driver Case Style:SQFP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LC75836WS-T-E LC75836WS-T-E 45W2861
Product Name LCD Drivers Display Drivers Display Driver, -40 To 105Deg C; No. Of Digits Onsemi
Features RoHS RoHS RoHS
Pd 100 milliwatts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SQFP-48 QFP; LQFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7098048 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Multichannel line transceiver
Features RoHS
# of Tx 4 #
View Details
5.5V Interface Transceiver IC - 704-74AHCT2G126GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface - Specialized - 5962-8962902LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details