onsemi
Display Drivers
LC75836W-TBM-E
Description
LCD Driver 48-SQFP (7x7)
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 48-SQFP (7x7)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
LC75836W-TBM-E-ND |
LC75836W-TBM-E |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
Serial
|
Serial
|
|
Supply Voltage
|
Other; 4.5V ~ 6V
|
Other; 4.5V ~ 6V
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
|
Package Type
|
LQFP; 48-LQFP
|
QFP; LQFP; 48-LQFP
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
LVDS; LVPECL
Features
RoHS
# of Rx
1 #
View Details
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
-10 C (14 F)
Package Type
DIP
View Details
7 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
0 C (32 F)
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details