onsemi PMIC - PMIC - Display Drivers - LC75834WHS-TLM-E LC75834WHS-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778356-LC75834WHS-TL M-E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Mounting: SMD Configuration: 136 Segment Operating Supply Voltage: 2.7 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75834W Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 48-SQFP (7x7) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778356-LC75834WHS-TL M-E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Mounting: SMD Configuration: 136 Segment Operating Supply Voltage: 2.7 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75834W Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 48-SQFP (7x7) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75834WHS-TLM-E - 778356-LC75834WHS-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75834WHS-TLM-E
778356-LC75834WHS-TLM-E
PMIC - PMIC - Display Drivers - LC75834WHS-TLM-E 778356-LC75834WHS-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 778356-LC75834WHS-TL M-E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Mounting: SMD Configuration: 136 Segment Operating Supply Voltage: 2.7 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75834W Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: 48-SQFP (7x7) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 778356-LC75834WHS-TLM-E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Mounting: SMD
Configuration: 136 Segment
Operating Supply Voltage: 2.7 V ~ 6 V
Interface: Serial
Display Type: LCD
Family Name: LC75834W
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
Manufacturer Package: 48-SQFP (7x7)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
LCD Drivers - LC75834WHS-TLM-E - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LCD Drivers
LC75834WHS-TLM-E
LCD Drivers LC75834WHS-TLM-E
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now
Display Drivers - LC75834WHS-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75834WHS-TLM-E
Display Drivers LC75834WHS-TLM-E
LCD Driver 48-SQFP (7x7)

LCD Driver 48-SQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 778356-LC75834WHS-TLM-E LC75834WHS-TLM-E LC75834WHS-TLM-E
Product Name PMIC - PMIC - Display Drivers - LC75834WHS-TLM-E LCD Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI32178-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers