onsemi PMIC - PMIC - Display Drivers - LC75834W-TLM-E LC75834W-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051842-LC75834W-TLM -E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 136 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 230μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051842-LC75834W-TLM -E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 136 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 230μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75834W-TLM-E - 1051842-LC75834W-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75834W-TLM-E
1051842-LC75834W-TLM-E
PMIC - PMIC - Display Drivers - LC75834W-TLM-E 1051842-LC75834W-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051842-LC75834W-TLM -E Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 136 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 230μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051842-LC75834W-TLM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 136 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SQFP (7x7)
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 230μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - LC75834W-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75834W-TLM-E
Display Drivers LC75834W-TLM-E
LCD Driver 48-SQFP (7x7)

LCD Driver 48-SQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1051842-LC75834W-TLM-E LC75834W-TLM-E
Product Name PMIC - PMIC - Display Drivers - LC75834W-TLM-E Display Drivers
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-SQFP (7x7) QFP; LQFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 722-SI2404-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers