onsemi PMIC - PMIC - Display Drivers - LC75834W-E LC75834W-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051841-LC75834W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 136 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 230μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051841-LC75834W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 136 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 230μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75834W-E - 1051841-LC75834W-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75834W-E
1051841-LC75834W-E
PMIC - PMIC - Display Drivers - LC75834W-E 1051841-LC75834W-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051841-LC75834W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 136 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 230μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051841-LC75834W-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 136 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SQFP (7x7)
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 230μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - LC75834W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75834W-E
Display Drivers LC75834W-E
Driver

Driver

Buy Now
Display Drivers - LC75834W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75834W-E
Display Drivers LC75834W-E
LCD Driver 48-SQFP (7x7)

LCD Driver 48-SQFP (7x7)

Buy Now
LCD Drivers - LC75834W-E - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LCD Drivers
LC75834W-E
LCD Drivers LC75834W-E
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1051841-LC75834W-E LC75834W-E LC75834W-E LC75834W-E
Product Name PMIC - PMIC - Display Drivers - LC75834W-E Display Drivers Display Drivers LCD Drivers
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-SQFP (7x7) QFP; LQFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Triple inverting Schmitt trigger - 74AHC3G14DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers