Liquid Crystal Driver, 35-Segment, CMOS, PQFP48
Manufacturer: ON Semiconductor
Win Source Part Number: 018488-LC75833W-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 105 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-LQFP
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 250μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
LCD Drivers LCD DISPLAY DRIVER
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LC75833W-E | 018488-LC75833W-E | LC75833W-E-ND | LC75833W-E | LC75833W-E |
| Product Name | PMIC - PMIC - Display Drivers - LC75833W-E | Display Drivers | Display Drivers | LCD Drivers | |
| Features | RoHS | RoHS | RoHS | ||
| Package Type | QFP; QFP48 | LQFP; 48-LQFP | QFP; LQFP; 48-LQFP | SQFP-48 | |
| Supply Voltage | Other; 2.7 V ~ 6 V | Other; 2.7V ~ 6V | Other; 2.7V ~ 6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |