onsemi
Display Drivers
LC75833JE-E
Description
Liquid Crystal Driver
-
Rochester Electronics
-
Rochester Electronics
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Liquid Crystal Driver
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
LC75833JE-E |
LC75833JE-E |
|
Product Name
|
|
Display Drivers |
|
Features
|
RoHS
|
RoHS
|
|
Package Type
|
FL
|
QFP; 48-BQFP
|
|
Technology
|
|
Serial
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
-20 C (-4 F)
Pins
44 #
View Details
3 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-CDIP (0.300\", 7.62mm)
View Details