onsemi PMIC - PMIC - Display Drivers - LC75833E LC75833E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 295041-LC75833E Packaging: Tray Mounting: SMD (SMT) Configuration: 105 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFP Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 295041-LC75833E Packaging: Tray Mounting: SMD (SMT) Configuration: 105 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFP Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75833E - 295041-LC75833E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75833E
295041-LC75833E
PMIC - PMIC - Display Drivers - LC75833E 295041-LC75833E
Manufacturer: ON Semiconductor Win Source Part Number: 295041-LC75833E Packaging: Tray Mounting: SMD (SMT) Configuration: 105 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFP Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 295041-LC75833E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 105 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFP
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 250μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 295041-LC75833E
Product Name PMIC - PMIC - Display Drivers - LC75833E
Supply Voltage Other; 2.7 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details