Manufacturer: ON Semiconductor
Win Source Part Number: 018489-LC75833E-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 105 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFP
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 250μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Liquid Crystal Driver, 35-Segment, CMOS, PQFP48
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 018489-LC75833E-E | LC75833E-E | LC75833E-E-ND | LC75833E-E |
| Product Name | PMIC - PMIC - Display Drivers - LC75833E-E | Display Drivers | Display Drivers | |
| Supply Voltage | Other; 2.7 V ~ 6 V | Other; 2.7V ~ 6V | Other; 2.7V ~ 6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFP; 48-QFP | QFP; QFP48 | 48-BQFP | QFP; 48-BQFP |
| Features | RoHS | RoHS |