onsemi Display Drivers LC75832WS-E

Description
LCD Driver 64-SQFP (10x10)
Request a Quote Datasheet
Description
LCD Driver 64-SQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - LC75832WS-E-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC75832WS-E-ND
Display Drivers LC75832WS-E-ND
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now Datasheet
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi - 72W1951 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi
72W1951
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi 72W1951
DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:108; Driver Case Style:SQFP; No. of Pins:64Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:108; Driver Case Style:SQFP; No. of Pins:64Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - LC75832WS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75832WS-E
Display Drivers LC75832WS-E
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LC75832WS-E-ND 72W1951 LC75832WS-E
Product Name Display Drivers Display Driver, -40 To 105Deg C; No. Of Digits Onsemi Display Drivers
Technology Serial Serial
Supply Voltage Other; 2.7V ~ 6V Other; 2.7V Other; 2.7V ~ 6V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type LQFP; 64-LQFP QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261046-SI2493-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers
 - 54AC05/SDA-R - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details