onsemi Display Drivers LC75832EH-E

Description
LCD Driver 64-QIPE (14x14)
Request a Quote Datasheet
Description
LCD Driver 64-QIPE (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - LC75832EH-E-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC75832EH-E-ND
Display Drivers LC75832EH-E-ND
LCD Driver 64-QIPE (14x14)

LCD Driver 64-QIPE (14x14)

Buy Now Datasheet
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi - 45W2847 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi
45W2847
Display Driver, -40 To 105Deg C; No. Of Digits Onsemi 45W2847
DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:108; Driver Case Style:PQFP; No. of Pins:64Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

DISPLAY DRIVER, -40 TO 105DEG C; No. of Digits:-; No. of Segments:108; Driver Case Style:PQFP; No. of Pins:64Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
LCD Drivers - LC75832EH-E - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LCD Drivers
LC75832EH-E
LCD Drivers LC75832EH-E
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet
Display Drivers - LC75832EH-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75832EH-E
Display Drivers LC75832EH-E
Driver

Driver

Buy Now
Display Drivers - LC75832EH-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75832EH-E
Display Drivers LC75832EH-E
LCD Driver 64-QIPE (14x14)

LCD Driver 64-QIPE (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LC75832EH-E-ND 45W2847 LC75832EH-E LC75832EH-E LC75832EH-E
Product Name Display Drivers Display Driver, -40 To 105Deg C; No. Of Digits Onsemi LCD Drivers Display Drivers Display Drivers
Technology Serial Serial
Supply Voltage Other; 2.7V ~ 6V Other; 2.7V Other; 2.7V ~ 6V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 64-BQFP QIP-64E QFP; 64-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Telecom - SI3205-D-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
 - 54F373/BRA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details