onsemi PMIC - PMIC - Display Drivers - LC75829PW-H LC75829PW-H

Description
LC75829PW - LCD Driver, 1/4, 1/3 Duty, General-Purpose
Request a Quote Datasheet
Description
LC75829PW - LCD Driver, 1/4, 1/3 Duty, General-Purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LC75829PW-H - Rochester Electronics
Newburyport, MA, United States
LC75829PW - LCD Driver, 1/4, 1/3 Duty, General-Purpose

LC75829PW - LCD Driver, 1/4, 1/3 Duty, General-Purpose

Supplier's Site Datasheet
PMIC - PMIC - Display Drivers - LC75829PW-H - 129221-LC75829PW-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75829PW-H
129221-LC75829PW-H
PMIC - PMIC - Display Drivers - LC75829PW-H 129221-LC75829PW-H
Manufacturer: ON Semiconductor Win Source Part Number: 129221-LC75829PW-H Packaging: Tray Mounting: SMD (SMT) Configuration: 159 Segment, 208 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: ON Semiconductor
Win Source Part Number: 129221-LC75829PW-H
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 159 Segment, 208 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP (10x10)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 800μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Display Drivers - LC75829PW-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75829PW-H
Display Drivers LC75829PW-H
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi - 07W6969 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi
07W6969
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi 07W6969
DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:208; Driver Case Style:SQFP; No. of Pins:64Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:208; Driver Case Style:SQFP; No. of Pins:64Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
LCD Drivers - LC75829PW-H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LCD Drivers
LC75829PW-H
LCD Drivers LC75829PW-H
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LC75829PW-H 129221-LC75829PW-H LC75829PW-H 07W6969 LC75829PW-H
Product Name PMIC - PMIC - Display Drivers - LC75829PW-H Display Drivers Display Driver, -40 To 85Deg C; No. Of Digits Onsemi LCD Drivers
Device Type LCD Driver LCD Driver
Features RoHS RoHS RoHS
Package Type QFP; PQFP; SPQFP64 QFP; 64-SQFP (10x10) QFP; LQFP; 64-LQFP SQFP-64
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261033-SI2435-E-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details