onsemi
Display Drivers
LC75829PE-H
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
LC75829PE-H-ND |
LC75829PE-H |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
Serial
|
Serial
|
|
Supply Voltage
|
Other; 4.5V ~ 6V
|
Other; 4.5V ~ 6V
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
|
Package Type
|
64-BQFP
|
QFP; 64-BQFP
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.8V ~ 3.465V
Operating Temperature
0 to 115 C (32 to 239 F)
View Details
5 suppliers