onsemi PMIC - PMIC - Display Drivers - LC75827WS-SH-E LC75827WS-SH-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922775-LC75827WS-SH- E Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 64-SQFP (10x10) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: LC758 Categories: Integrated Circuits (ICs) Case / Package: 64-SQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922775-LC75827WS-SH- E Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 64-SQFP (10x10) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: LC758 Categories: Integrated Circuits (ICs) Case / Package: 64-SQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75827WS-SH-E - 922775-LC75827WS-SH-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75827WS-SH-E
922775-LC75827WS-SH-E
PMIC - PMIC - Display Drivers - LC75827WS-SH-E 922775-LC75827WS-SH-E
Manufacturer: ON Semiconductor Win Source Part Number: 922775-LC75827WS-SH- E Operating Temperature Range: -40°C ~ 85°C Features: LCD Driver 64-SQFP (10x10) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: LC758 Categories: Integrated Circuits (ICs) Case / Package: 64-SQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922775-LC75827WS-SH-E
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Driver 64-SQFP (10x10)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LC758
Categories: Integrated Circuits (ICs)
Case / Package: 64-SQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Display Drivers - LC75827WS-SH-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75827WS-SH-E
Display Drivers LC75827WS-SH-E
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 922775-LC75827WS-SH-E LC75827WS-SH-E
Product Name PMIC - PMIC - Display Drivers - LC75827WS-SH-E Display Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 64-SQFP (10x10) QFP; LQFP; 64-LQFP
Technology Serial
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3056-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers